Vishay Intertechnology, Inc. Through Hole Resistors CMF704K7000JKEK

Description
4.7 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF704K7000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF704K7000JKEK-ND
Through Hole Resistors CMF704K7000JKEK-ND
4.7 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7K OHM 1W 5% AXIAL - CMF704K7000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 5% AXIAL
CMF704K7000JKEK
RES 4.7K OHM 1W 5% AXIAL CMF704K7000JKEK
RES 4.7Kohm 1W 5% AXIAL

RES 4.7Kohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF704K7000JKEK-ND CMF704K7000JKEK
Product Name Through Hole Resistors RES 4.7K OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details