Vishay Intertechnology, Inc. RES 4.53K OHM 1W 1% AXIAL CMF704K5300FHEK

Description
RES 4.53Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1W 1% AXIAL - CMF704K5300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1W 1% AXIAL
CMF704K5300FHEK
RES 4.53K OHM 1W 1% AXIAL CMF704K5300FHEK
RES 4.53Kohm 1W 1% AXIAL

RES 4.53Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF704K5300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF704K5300FHEK-ND
Through Hole Resistors CMF704K5300FHEK-ND
4.53 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF704K5300FHEK CMF704K5300FHEK-ND
Product Name RES 4.53K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details