Vishay Intertechnology, Inc. Through Hole Resistors CMF7049R900FKR6

Description
49.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7049R900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7049R900FKR6-ND
Through Hole Resistors CMF7049R900FKR6-ND
49.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49.9 OHM 1W 1% AXIAL - CMF7049R900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 1% AXIAL
CMF7049R900FKR6
RES 49.9 OHM 1W 1% AXIAL CMF7049R900FKR6
RES 49.9ohm 1W 1% AXIAL

RES 49.9ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3152
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3152
Resistor,Metal Film,49.9Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,49.9Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7049R900FKR6-ND CMF7049R900FKR6 42C3152
Product Name Through Hole Resistors RES 49.9 OHM 1W 1% AXIAL Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers