Vishay Intertechnology, Inc. RES 49.9 OHM 1W 1% AXIAL CMF7049R900FKEB

Description
RES 49.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1W 1% AXIAL - CMF7049R900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 1% AXIAL
CMF7049R900FKEB
RES 49.9 OHM 1W 1% AXIAL CMF7049R900FKEB
RES 49.9ohm 1W 1% AXIAL

RES 49.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7049R900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7049R900FKEB-ND
Through Hole Resistors CMF7049R900FKEB-ND
49.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7049R900FKEB CMF7049R900FKEB-ND
Product Name RES 49.9 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details