Vishay Intertechnology, Inc. RES 499 OHM 1W 1% AXIAL CMF70499R00FKR6

Description
RES 499ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 1% AXIAL - CMF70499R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% AXIAL
CMF70499R00FKR6
RES 499 OHM 1W 1% AXIAL CMF70499R00FKR6
RES 499ohm 1W 1% AXIAL

RES 499ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70499R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70499R00FKR6-ND
Through Hole Resistors CMF70499R00FKR6-ND
499 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3166
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3166
Resistor,Metal Film,499Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,499Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70499R00FKR6 CMF70499R00FKR6-ND 42C3166
Product Name RES 499 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details