Vishay Precision Group Metal Film Resistors - CMF70499R00FHR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF70499R00FHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF70499R00FHR8
Metal Film Resistors - CMF70499R00FHR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf70, 499 Ohm, +/1 Percent, 50 Ppm Vishay - 42C3163 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 499 Ohm, +/1 Percent, 50 Ppm Vishay
42C3163
Cmf70, 499 Ohm, +/1 Percent, 50 Ppm Vishay 42C3163
CMF70, 499 Ohm, +/- 1 Percent, 50 ppm

CMF70, 499 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF70499R00FHR8 42C3163
Product Name Metal Film Resistors - Cmf70, 499 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details