Vishay Intertechnology, Inc. RES 499K OHM 1W 1% AXIAL CMF70499K00FKEK

Description
RES 499Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1W 1% AXIAL - CMF70499K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1W 1% AXIAL
CMF70499K00FKEK
RES 499K OHM 1W 1% AXIAL CMF70499K00FKEK
RES 499Kohm 1W 1% AXIAL

RES 499Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70499K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70499K00FKEK-ND
Through Hole Resistors CMF70499K00FKEK-ND
499 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70499K00FKEK CMF70499K00FKEK-ND
Product Name RES 499K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details