Vishay Intertechnology, Inc. RES 499K OHM 1W 0.1% AXIAL CMF70499K00BEEK

Description
RES 499Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1W 0.1% AXIAL - CMF70499K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1W 0.1% AXIAL
CMF70499K00BEEK
RES 499K OHM 1W 0.1% AXIAL CMF70499K00BEEK
RES 499Kohm 1W 0.1% AXIAL

RES 499Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF70499K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF70499K00BEEK-ND
Through Hole Resistors 541-CMF70499K00BEEK-ND
499 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70499K00BEEK 541-CMF70499K00BEEK-ND
Product Name RES 499K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers