Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF70495K00BEBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF70495K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF70495K00BEBF
Vishay/DaleMetal Film Resistors - CMF70495K00BEBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF70495K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70495K00BEBF-ND
Through Hole Resistors CMF70495K00BEBF-ND
495 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

495 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 495 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C3156 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 495 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C3156
Cmf70, 495 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C3156
CMF70, 495 kOhm, +/- 0.1 Percent, 25 ppm

CMF70, 495 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70495K00BEBF CMF70495K00BEBF-ND 42C3156
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf70, 495 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details