Vishay Intertechnology, Inc. Through Hole Resistors CMF7047R500FKBF

Description
47.5 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7047R500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7047R500FKBF-ND
Through Hole Resistors CMF7047R500FKBF-ND
47.5 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF7047R500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF7047R500FKBF
Vishay/DaleMetal Film Resistors - CMF7047R500FKBF
Vishay/DaleMetal Film Resistors - Through Hole 1watt 47.5ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1watt 47.5ohms 1%

Supplier's Site
Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3124
Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3124
Resistor,Metal Film,47.5Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,47.5Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7047R500FKBF-ND CMF7047R500FKBF 42C3124
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details