Vishay Intertechnology, Inc. RES 47 OHM 1W 1% AXIAL CMF7047R000FKBF

Description
RES 47ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1W 1% AXIAL - CMF7047R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 1% AXIAL
CMF7047R000FKBF
RES 47 OHM 1W 1% AXIAL CMF7047R000FKBF
RES 47ohm 1W 1% AXIAL

RES 47ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7047R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7047R000FKBF-ND
Through Hole Resistors CMF7047R000FKBF-ND
47 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 47 Ohm, +/1 Percent, 100 Ppm Vishay - 42C3119 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 47 Ohm, +/1 Percent, 100 Ppm Vishay
42C3119
Cmf70, 47 Ohm, +/1 Percent, 100 Ppm Vishay 42C3119
CMF70, 47 Ohm, +/- 1 Percent, 100 ppm

CMF70, 47 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7047R000FKBF CMF7047R000FKBF-ND 42C3119
Product Name RES 47 OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 47 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details