Vishay Intertechnology, Inc. Through Hole Resistors CMF7047R000FHBF

Description
47 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7047R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7047R000FHBF-ND
Through Hole Resistors CMF7047R000FHBF-ND
47 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47 OHM 1W 1% AXIAL - CMF7047R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 1% AXIAL
CMF7047R000FHBF
RES 47 OHM 1W 1% AXIAL CMF7047R000FHBF
RES 47ohm 1W 1% AXIAL

RES 47ohm 1W 1% AXIAL

Supplier's Site
Cmf70, 47 Ohm, +/1 Percent, 50 Ppm Vishay - 42C3114 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 47 Ohm, +/1 Percent, 50 Ppm Vishay
42C3114
Cmf70, 47 Ohm, +/1 Percent, 50 Ppm Vishay 42C3114
CMF70, 47 Ohm, +/- 1 Percent, 50 ppm

CMF70, 47 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7047R000FHBF-ND CMF7047R000FHBF 42C3114
Product Name Through Hole Resistors RES 47 OHM 1W 1% AXIAL Cmf70, 47 Ohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details