Vishay Intertechnology, Inc. RES 475K OHM 1W 0.1% AXIAL CMF70475K00BEEB

Description
RES 475Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1W 0.1% AXIAL - CMF70475K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1W 0.1% AXIAL
CMF70475K00BEEB
RES 475K OHM 1W 0.1% AXIAL CMF70475K00BEEB
RES 475Kohm 1W 0.1% AXIAL

RES 475Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70475K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70475K00BEEB-ND
Through Hole Resistors CMF70475K00BEEB-ND
475 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70475K00BEEB CMF70475K00BEEB-ND
Product Name RES 475K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers