Vishay Intertechnology, Inc. RES 470 OHM 1W 1% AXIAL CMF70470R00FKR6

Description
RES 470ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1W 1% AXIAL - CMF70470R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 1% AXIAL
CMF70470R00FKR6
RES 470 OHM 1W 1% AXIAL CMF70470R00FKR6
RES 470ohm 1W 1% AXIAL

RES 470ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70470R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70470R00FKR6-ND
Through Hole Resistors CMF70470R00FKR6-ND
470 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay - 42C3132 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay
42C3132
Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay 42C3132
CMF70, 470 Ohm, +/- 1 Percent, 100 ppm

CMF70, 470 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70470R00FKR6 CMF70470R00FKR6-ND 42C3132
Product Name RES 470 OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 470 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers