Vishay Intertechnology, Inc. Through Hole Resistors CMF70470K00JNR6

Description
470 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70470K00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70470K00JNR6-ND
Through Hole Resistors CMF70470K00JNR6-ND
470 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470K OHM 1W 5% AXIAL - CMF70470K00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 5% AXIAL
CMF70470K00JNR6
RES 470K OHM 1W 5% AXIAL CMF70470K00JNR6
RES 470Kohm 1W 5% AXIAL

RES 470Kohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,4.7Mohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 42C3127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.7Mohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
42C3127
Resistor,metal Film,4.7Mohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 42C3127
Resistor,Metal Film,4.7MOhms,500WV, 5+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,4.7MOhms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70470K00JNR6-ND CMF70470K00JNR6 42C3127
Product Name Through Hole Resistors RES 470K OHM 1W 5% AXIAL Resistor,metal Film,4.7Mohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details