Vishay Intertechnology, Inc. RES 453K OHM 1W 1% AXIAL CMF70453K00FKEA

Description
RES 453Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1W 1% AXIAL - CMF70453K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1W 1% AXIAL
CMF70453K00FKEA
RES 453K OHM 1W 1% AXIAL CMF70453K00FKEA
RES 453Kohm 1W 1% AXIAL

RES 453Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70453K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70453K00FKEA-ND
Through Hole Resistors CMF70453K00FKEA-ND
453 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70453K00FKEA CMF70453K00FKEA-ND
Product Name RES 453K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details