Vishay Intertechnology, Inc. RES 450K OHM 1W .1% AXIAL CMF70450K00BEBF

Description
RES 450Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 450Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450K OHM 1W .1% AXIAL - CMF70450K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450K OHM 1W .1% AXIAL
CMF70450K00BEBF
RES 450K OHM 1W .1% AXIAL CMF70450K00BEBF
RES 450Kohm 1W .1% AXIAL

RES 450Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70450K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70450K00BEBF-ND
Through Hole Resistors CMF70450K00BEBF-ND
450 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

450 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 450 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C3113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 450 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C3113
Cmf70, 450 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C3113
CMF70, 450 kOhm, +/- 0.1 Percent, 25 ppm

CMF70, 450 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70450K00BEBF CMF70450K00BEBF-ND 42C3113
Product Name RES 450K OHM 1W .1% AXIAL Through Hole Resistors Cmf70, 450 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 450000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers