Vishay Intertechnology, Inc. RES 44.2K OHM 1W 1% AXIAL CMF7044K200FKEB

Description
RES 44.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1W 1% AXIAL - CMF7044K200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1W 1% AXIAL
CMF7044K200FKEB
RES 44.2K OHM 1W 1% AXIAL CMF7044K200FKEB
RES 44.2Kohm 1W 1% AXIAL

RES 44.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7044K200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7044K200FKEB-ND
Through Hole Resistors CMF7044K200FKEB-ND
44.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7044K200FKEB CMF7044K200FKEB-ND
Product Name RES 44.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details