Vishay Intertechnology, Inc. RES 448K OHM 1W 0.5% AXIAL CMF70448K00DER6

Description
RES 448Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 448Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448K OHM 1W 0.5% AXIAL - CMF70448K00DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448K OHM 1W 0.5% AXIAL
CMF70448K00DER6
RES 448K OHM 1W 0.5% AXIAL CMF70448K00DER6
RES 448Kohm 1W 0.5% AXIAL

RES 448Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70448K00DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70448K00DER6-ND
Through Hole Resistors CMF70448K00DER6-ND
448 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

448 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70448K00DER6 CMF70448K00DER6-ND
Product Name RES 448K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details