Vishay Intertechnology, Inc. RES 43.2 OHM 1W 1% AXIAL CMF7043R200FKBF

Description
RES 43.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1W 1% AXIAL - CMF7043R200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1W 1% AXIAL
CMF7043R200FKBF
RES 43.2 OHM 1W 1% AXIAL CMF7043R200FKBF
RES 43.2ohm 1W 1% AXIAL

RES 43.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7043R200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7043R200FKBF-ND
Through Hole Resistors CMF7043R200FKBF-ND
43.2 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7043R200FKBF CMF7043R200FKBF-ND
Product Name RES 43.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details