Vishay Intertechnology, Inc. Through Hole Resistors CMF70402K00FKR6

Description
402 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
402 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70402K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70402K00FKR6-ND
Through Hole Resistors CMF70402K00FKR6-ND
402 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF70402K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF70402K00FKR6
Metal Film Resistors - CMF70402K00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,4.02Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3089
Resistor,metal Film,4.02Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3089
Resistor,Metal Film,4.02MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.02MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70402K00FKR6-ND CMF70402K00FKR6 42C3089
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.02Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details