Vishay Intertechnology, Inc. RES 402K OHM 1W 0.1% AXIAL CMF70402K00BHEK

Description
RES 402Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1W 0.1% AXIAL - CMF70402K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1W 0.1% AXIAL
CMF70402K00BHEK
RES 402K OHM 1W 0.1% AXIAL CMF70402K00BHEK
RES 402Kohm 1W 0.1% AXIAL

RES 402Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70402K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70402K00BHEK-ND
Through Hole Resistors CMF70402K00BHEK-ND
402 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70402K00BHEK CMF70402K00BHEK-ND
Product Name RES 402K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details