Vishay Intertechnology, Inc. RES 3.65 OHM 1W 1% AXIAL CMF703R6500FLEB

Description
RES 3.65ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1W 1% AXIAL - CMF703R6500FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1W 1% AXIAL
CMF703R6500FLEB
RES 3.65 OHM 1W 1% AXIAL CMF703R6500FLEB
RES 3.65ohm 1W 1% AXIAL

RES 3.65ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703R6500FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703R6500FLEB-ND
Through Hole Resistors CMF703R6500FLEB-ND
3.65 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF703R6500FLEB CMF703R6500FLEB-ND
Product Name RES 3.65 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details