Vishay Intertechnology, Inc. RES 3.65 OHM 1W 1% AXIAL CMF703R6500FLBF

Description
RES 3.65ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1W 1% AXIAL - CMF703R6500FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1W 1% AXIAL
CMF703R6500FLBF
RES 3.65 OHM 1W 1% AXIAL CMF703R6500FLBF
RES 3.65ohm 1W 1% AXIAL

RES 3.65ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703R6500FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703R6500FLBF-ND
Through Hole Resistors CMF703R6500FLBF-ND
3.65 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C2969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C2969
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C2969
Resistor,Metal Film,3.65Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,3.65Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703R6500FLBF CMF703R6500FLBF-ND 42C2969
Product Name RES 3.65 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details