Vishay Intertechnology, Inc. RES 3.3 OHM 1W 1% AXIAL CMF703R3000FLR6

Description
RES 3.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM 1W 1% AXIAL - CMF703R3000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1W 1% AXIAL
CMF703R3000FLR6
RES 3.3 OHM 1W 1% AXIAL CMF703R3000FLR6
RES 3.3ohm 1W 1% AXIAL

RES 3.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703R3000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703R3000FLR6-ND
Through Hole Resistors CMF703R3000FLR6-ND
3.3 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 3.3 Ohm, +/1 Percent, 150 Ppm Vishay - 42C2968 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 3.3 Ohm, +/1 Percent, 150 Ppm Vishay
42C2968
Cmf70, 3.3 Ohm, +/1 Percent, 150 Ppm Vishay 42C2968
CMF70, 3.3 Ohm, +/- 1 Percent, 150 ppm

CMF70, 3.3 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703R3000FLR6 CMF703R3000FLR6-ND 42C2968
Product Name RES 3.3 OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 3.3 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details