Vishay Intertechnology, Inc. RES 3.1M OHM 1W 1% AXIAL CMF703M1000FKRE

Description
RES 3.1Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.1Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1M OHM 1W 1% AXIAL - CMF703M1000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1M OHM 1W 1% AXIAL
CMF703M1000FKRE
RES 3.1M OHM 1W 1% AXIAL CMF703M1000FKRE
RES 3.1Mohm 1W 1% AXIAL

RES 3.1Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703M1000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703M1000FKRE-ND
Through Hole Resistors CMF703M1000FKRE-ND
3.1 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.1 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF703M1000FKRE CMF703M1000FKRE-ND
Product Name RES 3.1M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details