Vishay Intertechnology, Inc. RES 3.01M OHM 1W 1% AXIAL CMF703M0100FKEK

Description
RES 3.01Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1W 1% AXIAL - CMF703M0100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1W 1% AXIAL
CMF703M0100FKEK
RES 3.01M OHM 1W 1% AXIAL CMF703M0100FKEK
RES 3.01Mohm 1W 1% AXIAL

RES 3.01Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703M0100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703M0100FKEK-ND
Through Hole Resistors CMF703M0100FKEK-ND
3.01 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF703M0100FKEK CMF703M0100FKEK-ND
Product Name RES 3.01M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details