Vishay Intertechnology, Inc. Through Hole Resistors CMF703M0100FKBF

Description
3.01 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF703M0100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703M0100FKBF-ND
Through Hole Resistors CMF703M0100FKBF-ND
3.01 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.01M OHM 1W 1% AXIAL - CMF703M0100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1W 1% AXIAL
CMF703M0100FKBF
RES 3.01M OHM 1W 1% AXIAL CMF703M0100FKBF
RES 3.01Mohm 1W 1% AXIAL

RES 3.01Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2967
Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2967
Resistor,Metal Film,3.01MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.01MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703M0100FKBF-ND CMF703M0100FKBF 42C2967
Product Name Through Hole Resistors RES 3.01M OHM 1W 1% AXIAL Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details