Vishay Intertechnology, Inc. RES 3.92K OHM 1W 1% AXIAL CMF703K9200FKEB

Description
RES 3.92Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1W 1% AXIAL - CMF703K9200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1W 1% AXIAL
CMF703K9200FKEB
RES 3.92K OHM 1W 1% AXIAL CMF703K9200FKEB
RES 3.92Kohm 1W 1% AXIAL

RES 3.92Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703K9200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K9200FKEB-ND
Through Hole Resistors CMF703K9200FKEB-ND
3.92 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF703K9200FKEB CMF703K9200FKEB-ND
Product Name RES 3.92K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details