Vishay Intertechnology, Inc. RES 3.92K OHM 1W 1% AXIAL CMF703K9200FKBF

Description
RES 3.92Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1W 1% AXIAL - CMF703K9200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1W 1% AXIAL
CMF703K9200FKBF
RES 3.92K OHM 1W 1% AXIAL CMF703K9200FKBF
RES 3.92Kohm 1W 1% AXIAL

RES 3.92Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703K9200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K9200FKBF-ND
Through Hole Resistors CMF703K9200FKBF-ND
3.92 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2961
Resistor,metal Film,39.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2961
Resistor,Metal Film,39.2KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,39.2KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703K9200FKBF CMF703K9200FKBF-ND 42C2961
Product Name RES 3.92K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,39.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details