Vishay Intertechnology, Inc. RES 3.65K OHM 1W 1% AXIAL CMF703K6500FKEK

Description
RES 3.65Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1W 1% AXIAL - CMF703K6500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1W 1% AXIAL
CMF703K6500FKEK
RES 3.65K OHM 1W 1% AXIAL CMF703K6500FKEK
RES 3.65Kohm 1W 1% AXIAL

RES 3.65Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703K6500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K6500FKEK-ND
Through Hole Resistors CMF703K6500FKEK-ND
3.65 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF703K6500FKEK CMF703K6500FKEK-ND
Product Name RES 3.65K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details