Vishay Intertechnology, Inc. RES 3.48K OHM 1W 1% AXIAL CMF703K4800FHR6

Description
RES 3.48Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1W 1% AXIAL - CMF703K4800FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1W 1% AXIAL
CMF703K4800FHR6
RES 3.48K OHM 1W 1% AXIAL CMF703K4800FHR6
RES 3.48Kohm 1W 1% AXIAL

RES 3.48Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703K4800FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K4800FHR6-ND
Through Hole Resistors CMF703K4800FHR6-ND
3.48 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,34.8Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34.8Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2957
Resistor,metal Film,34.8Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2957
Resistor,Metal Film,34.8KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,34.8KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703K4800FHR6 CMF703K4800FHR6-ND 42C2957
Product Name RES 3.48K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,34.8Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details