Vishay Intertechnology, Inc. RES 3.32K OHM 1W 1% AXIAL CMF703K3200FKRE

Description
RES 3.32Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1W 1% AXIAL - CMF703K3200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1W 1% AXIAL
CMF703K3200FKRE
RES 3.32K OHM 1W 1% AXIAL CMF703K3200FKRE
RES 3.32Kohm 1W 1% AXIAL

RES 3.32Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703K3200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K3200FKRE-ND
Through Hole Resistors CMF703K3200FKRE-ND
3.32 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.32Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2951
Resistor,metal Film,3.32Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2951
Resistor,Metal Film,3.32KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.32KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703K3200FKRE CMF703K3200FKRE-ND 42C2951
Product Name RES 3.32K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.32Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details