Vishay Intertechnology, Inc. Through Hole Resistors CMF703K3200FKR6

Description
3.32 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF703K3200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K3200FKR6-ND
Through Hole Resistors CMF703K3200FKR6-ND
3.32 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.32K OHM 1W 1% AXIAL - CMF703K3200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1W 1% AXIAL
CMF703K3200FKR6
RES 3.32K OHM 1W 1% AXIAL CMF703K3200FKR6
RES 3.32Kohm 1W 1% AXIAL

RES 3.32Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,33.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2952
Resistor,metal Film,33.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2952
Resistor,Metal Film,33.2KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,33.2KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703K3200FKR6-ND CMF703K3200FKR6 42C2952
Product Name Through Hole Resistors RES 3.32K OHM 1W 1% AXIAL Resistor,metal Film,33.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details