Vishay Intertechnology, Inc. RES 3.32K OHM 1W 1% AXIAL CMF703K3200FKEK

Description
RES 3.32Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1W 1% AXIAL - CMF703K3200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1W 1% AXIAL
CMF703K3200FKEK
RES 3.32K OHM 1W 1% AXIAL CMF703K3200FKEK
RES 3.32Kohm 1W 1% AXIAL

RES 3.32Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703K3200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K3200FKEK-ND
Through Hole Resistors CMF703K3200FKEK-ND
3.32 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF703K3200FKEK CMF703K3200FKEK-ND
Product Name RES 3.32K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers