Vishay Intertechnology, Inc. Through Hole Resistors CMF703K0900FHR6

Description
3.09 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF703K0900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K0900FHR6-ND
Through Hole Resistors CMF703K0900FHR6-ND
3.09 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF703K0900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF703K0900FHR6
Vishay/DaleMetal Film Resistors - CMF703K0900FHR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,30.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2945
Resistor,metal Film,30.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2945
Resistor,Metal Film,30.9KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.9KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703K0900FHR6-ND CMF703K0900FHR6 42C2945
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,30.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details