Vishay Intertechnology, Inc. RES 3.09K OHM 1W 1% AXIAL CMF703K0900FHBF

Description
RES 3.09Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1W 1% AXIAL - CMF703K0900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1W 1% AXIAL
CMF703K0900FHBF
RES 3.09K OHM 1W 1% AXIAL CMF703K0900FHBF
RES 3.09Kohm 1W 1% AXIAL

RES 3.09Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703K0900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K0900FHBF-ND
Through Hole Resistors CMF703K0900FHBF-ND
3.09 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2944 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2944
Resistor,metal Film,30.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2944
Resistor,Metal Film,30.9KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.9KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703K0900FHBF CMF703K0900FHBF-ND 42C2944
Product Name RES 3.09K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,30.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers