Vishay Precision Group Cmf70, 3.01 Kohm, +/1 Percent, 100 Ppm Vishay CMF703K0100FKR8

Description
CMF70, 3.01 kOhm, +/- 1 Percent, 100 ppm
Description
CMF70, 3.01 kOhm, +/- 1 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf70, 3.01 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2942 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 3.01 Kohm, +/1 Percent, 100 Ppm Vishay
42C2942
Cmf70, 3.01 Kohm, +/1 Percent, 100 Ppm Vishay 42C2942
CMF70, 3.01 kOhm, +/- 1 Percent, 100 ppm

CMF70, 3.01 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42C2942
Product Name Cmf70, 3.01 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details