Vishay Intertechnology, Inc. RES 3.01K OHM 1W 1% AXIAL CMF703K0100FKR6

Description
RES 3.01Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1W 1% AXIAL - CMF703K0100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1W 1% AXIAL
CMF703K0100FKR6
RES 3.01K OHM 1W 1% AXIAL CMF703K0100FKR6
RES 3.01Kohm 1W 1% AXIAL

RES 3.01Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703K0100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K0100FKR6-ND
Through Hole Resistors CMF703K0100FKR6-ND
3.01 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2940
Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2940
Resistor,Metal Film,30.1KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,30.1KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703K0100FKR6 CMF703K0100FKR6-ND 42C2940
Product Name RES 3.01K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers