Vishay Intertechnology, Inc. RES 3K OHM 1W .1% AXIAL CMF703K0000BHBF

Description
RES 3Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1W .1% AXIAL - CMF703K0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1W .1% AXIAL
CMF703K0000BHBF
RES 3K OHM 1W .1% AXIAL CMF703K0000BHBF
RES 3Kohm 1W .1% AXIAL

RES 3Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF703K0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF703K0000BHBF-ND
Through Hole Resistors CMF703K0000BHBF-ND
3 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 3 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C2933 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 3 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C2933
Cmf70, 3 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C2933
CMF70, 3 kOhm, +/- 0.1 Percent, 50 ppm

CMF70, 3 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF703K0000BHBF CMF703K0000BHBF-ND 42C2933
Product Name RES 3K OHM 1W .1% AXIAL Through Hole Resistors Cmf70, 3 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details