39 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF7039R000JKEK | CMF7039R000JKEK-ND |
| Product Name | RES 39 OHM 1W 5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 39 ohms | 39 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1.75 watts |
| Configuration | Single Resistor |