Vishay Intertechnology, Inc. Metal Film Resistors - CMF70392K00FKBF

Description
Metal Film Resistors - Through Hole 392Kohm 1% 100PPM 3/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 392Kohm 1% 100PPM 3/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF70392K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF70392K00FKBF
Metal Film Resistors - CMF70392K00FKBF
Metal Film Resistors - Through Hole 392Kohm 1% 100PPM 3/4W

Metal Film Resistors - Through Hole 392Kohm 1% 100PPM 3/4W

Supplier's Site
Through Hole Resistors - CMF70392K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70392K00FKBF-ND
Through Hole Resistors CMF70392K00FKBF-ND
392 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3043
Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3043
Resistor,Metal Film,3.92MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.92MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70392K00FKBF CMF70392K00FKBF-ND 42C3043
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 1.75 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details