Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF70390R00JNR7

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF70390R00JNR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF70390R00JNR7
Vishay/DaleMetal Film Resistors - CMF70390R00JNR7
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf70, 390 Ohm, +/5 Percent, 200 Ppm Vishay - 42C3040 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 390 Ohm, +/5 Percent, 200 Ppm Vishay
42C3040
Cmf70, 390 Ohm, +/5 Percent, 200 Ppm Vishay 42C3040
CMF70, 390 Ohm, +/- 5 Percent, 200 ppm

CMF70, 390 Ohm, +/- 5 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF70390R00JNR7 42C3040
Product Name Vishay/DaleMetal Film Resistors - Cmf70, 390 Ohm, +/5 Percent, 200 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details