RES 390ohm 1W 5% AXIAL
390 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,390Ohms,500WV,5
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF70390R00JNBF | CMF70390R00JNBF-ND | 42C3038 |
| Product Name | RES 390 OHM 1W 5% AXIAL | Through Hole Resistors | Resistor,metal Film,390Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 390 ohms | 390 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 1 watts | 1.75 watts | |
| Configuration | Single Resistor | Single Resistor |