Vishay Intertechnology, Inc. RES 390K OHM 1W .5% AXIAL CMF70390K00DHR6

Description
RES 390Kohm 1W .5% AXIAL
Request a Quote
Description
RES 390Kohm 1W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1W .5% AXIAL - CMF70390K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1W .5% AXIAL
CMF70390K00DHR6
RES 390K OHM 1W .5% AXIAL CMF70390K00DHR6
RES 390Kohm 1W .5% AXIAL

RES 390Kohm 1W .5% AXIAL

Supplier's Site
Cmf70, 390 Kohm, +/0.5 Percent, 50 Ppm Vishay - 42C3034 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 390 Kohm, +/0.5 Percent, 50 Ppm Vishay
42C3034
Cmf70, 390 Kohm, +/0.5 Percent, 50 Ppm Vishay 42C3034
CMF70, 390 kOhm, +/- 0.5 Percent, 50 ppm

CMF70, 390 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF70390K00DHR6 42C3034
Product Name RES 390K OHM 1W .5% AXIAL Cmf70, 390 Kohm, +/0.5 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details