Vishay Intertechnology, Inc. RES 348K OHM 1W 1% AXIAL CMF70348K00FKR6

Description
RES 348Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1W 1% AXIAL - CMF70348K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1W 1% AXIAL
CMF70348K00FKR6
RES 348K OHM 1W 1% AXIAL CMF70348K00FKR6
RES 348Kohm 1W 1% AXIAL

RES 348Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70348K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70348K00FKR6-ND
Through Hole Resistors CMF70348K00FKR6-ND
348 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3024
Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3024
Resistor,Metal Film,3.48MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.48MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70348K00FKR6 CMF70348K00FKR6-ND 42C3024
Product Name RES 348K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details