Vishay Intertechnology, Inc. RES 348K OHM 1W 1% AXIAL CMF70348K00FKEB

Description
RES 348Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1W 1% AXIAL - CMF70348K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1W 1% AXIAL
CMF70348K00FKEB
RES 348K OHM 1W 1% AXIAL CMF70348K00FKEB
RES 348Kohm 1W 1% AXIAL

RES 348Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70348K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70348K00FKEB-ND
Through Hole Resistors CMF70348K00FKEB-ND
348 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70348K00FKEB CMF70348K00FKEB-ND
Product Name RES 348K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details