Vishay Intertechnology, Inc. RES 340 OHM 1W 1% AXIAL CMF70340R00FHEA

Description
RES 340ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1W 1% AXIAL - CMF70340R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 1% AXIAL
CMF70340R00FHEA
RES 340 OHM 1W 1% AXIAL CMF70340R00FHEA
RES 340ohm 1W 1% AXIAL

RES 340ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70340R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70340R00FHEA-ND
Through Hole Resistors CMF70340R00FHEA-ND
340 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70340R00FHEA CMF70340R00FHEA-ND
Product Name RES 340 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details