Vishay Intertechnology, Inc. RES 340 OHM 1W 1% AXIAL CMF70340R00FHBF

Description
RES 340ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1W 1% AXIAL - CMF70340R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 1% AXIAL
CMF70340R00FHBF
RES 340 OHM 1W 1% AXIAL CMF70340R00FHBF
RES 340ohm 1W 1% AXIAL

RES 340ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70340R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70340R00FHBF-ND
Through Hole Resistors CMF70340R00FHBF-ND
340 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70340R00FHBF CMF70340R00FHBF-ND
Product Name RES 340 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers