RES 340Kohm 1W 1% AXIAL
340 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,3.4MOhms,500WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF70340K00FKR6 | CMF70340K00FKR6-ND | 42C3013 |
| Product Name | RES 340K OHM 1W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 340000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1.75 watts | |
| Configuration | Single Resistor | Single Resistor |